Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technologies Supported | Alkaline |
---|---|
Voltage Measuring Range DC | 1.5V 9V |
External Height | 110mm |
External Width | 74mm |
External Depth | 29mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Beha-Amprobe Battery Tester, 1.5 ... 9 VDC | Distrelec |
BATTERY TESTER, AA/AAA/C/D/COIN, 1.5V/9V | Farnell |
Battery Tester | RS |
Tester: battery | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAT-250-EUR?
Additional datasheets, footprints and schematics for BAT-250-EUR are listed on our Part Details page. You can also find images and similar parts to BAT-250-EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT-250-EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT-250-EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT-250-EUR fall under?
The BAT-250-EUR is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Testers.
Can I view similar or alternative parts?
You can view similar parts to BAT-250-EUR when available in the Battery Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT-250-EUR you can contact the distributor directly for product support, shipping queries etc.
Is the BAT-250-EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT-250-EUR have stock available?
Authorised distributors including Distrelec, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BAT-250-EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT-250-EUR often in real-time on the comparison pages.
What if I can't find stock of BAT-250-EUR?
You can fill out our help required form which you can use to request a quote for BAT-250-EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.