Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0313
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
23,400
in stock
|
Buy Now | |
Rutronik
from US$0.0313
|
82,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0483
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.0440
|
2,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0352
|
115
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0437
|
-
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0363
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
SCHOTTKY-DIODE 40V 0,03A MINIM | Rutronik |
Diode Schottky 40V 0.03A Mini-MELF | RS |
BAS81 Series 40 V 30 mA SMT Small Signal Schottky Diode - SOD-80 MiniMELF | Future Electronics |
0,15A | Micros |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 40V 0.03A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Schottky Rectifier, 30Ma 40V Sod-80 | Newark Electronics |
SCHOTTKY 40V, 30MA SOD80 MINIMELF | Vishay / Small Signal & Opto Products (SSP) BAS81-GS08 | RS Americas |
.03 A 40V SOD80 MM | TTI Europe |
SML SGNL SCHOTTKY DIODE, 40V/0.03A/SOD80 | Farnell |
Where can I find additional details, specifications and documents for a BAS81-GS08?
Additional datasheets, footprints and schematics for BAS81-GS08 are listed on our Part Details page. You can also find images and similar parts to BAS81-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS81-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS81-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS81-GS08 fall under?
The BAS81-GS08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS81-GS08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS81-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS81-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS81-GS08 have stock available?
Authorised distributors including Rutronik, RS, Future Electronics, Micros and Transfer Multisort Elektronik have stock available or on a lead time for BAS81-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS81-GS08 often in real-time on the comparison pages.
What if I can't find stock of BAS81-GS08?
You can fill out our help required form which you can use to request a quote for BAS81-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.