Status: | Active |
---|---|
Series: | BAS70 |
RoHS: | Compliant |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
54,000
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0499
|
2,799
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0314
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now |
Low resistance and inductance |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
Low capacitance diode |
Surface mount device |
Product Specifications |
---|
DS4846 Low capacitance, low series inductance and resistance Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics BAS70-06FILM | Newark Electronics |
Diode Small Signal Schottky 70V 0.07A 3-Pin SOT-23 T/R | Avnet America |
BAS70 Series 70 V 70 mA 1000 mV SMT Schottky Barrier Diode -SOT-23 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SMALL SIGNAL SCHOTTKY DIODE, 70V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAS70-06FILM?
Additional datasheets, footprints and schematics for BAS70-06FILM are listed on our Part Details page. You can also find images and similar parts to BAS70-06FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-06FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-06FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-06FILM fall under?
The BAS70-06FILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAS70-06FILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-06FILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-06FILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAS70-06FILM have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for BAS70-06FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-06FILM often in real-time on the comparison pages.
What if I can't find stock of BAS70-06FILM?
You can fill out our help required form which you can use to request a quote for BAS70-06FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.