Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
55,089
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
55,089
in stock
|
Buy Now | |
element14
from US$0.09
|
55,089
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
30,000
in stock
|
Buy Now | |
RS
from US$0.09
|
29,840
in stock
|
Buy Now | |
Avnet America
from US$0.0439
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Rectifier, Schottky, 0.07A, 70V, Sot-23 | Newark Electronics |
RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23 | element14 |
Infineon BAS7006E6327HTSA1 | RS |
Diode Schottky 70V 0.07A 3-Pin SOT-23 T/R | Avnet America |
BAS70 Series 70 V 100 mA Surface Mount Silicon Schottky Diode - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BAS7006E6327HTSA1?
Additional datasheets, footprints and schematics for BAS7006E6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BAS7006E6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS7006E6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS7006E6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS7006E6327HTSA1 fall under?
The BAS7006E6327HTSA1 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS7006E6327HTSA1 when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS7006E6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS7006E6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS7006E6327HTSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for BAS7006E6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS7006E6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAS7006E6327HTSA1?
You can fill out our help required form which you can use to request a quote for BAS7006E6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.