Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
2,882
in stock
|
Buy Now | |
Future Electronics
from US$0.0454
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0373
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,882
in stock
|
Buy Now | |
element14
from US$0.07
|
2,882
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0409
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Diodes - General Purpose, Power, Switching HiVolt Switching Diode BVR > 100V | Future Electronics |
High Voltage Switching Diode 300V 1A 2-Pin SOD-523 T/R | Avnet America |
Small Signal Diode, 300V, 0.25A, Sod-523 Rohs Compliant: Yes |Diodes Inc. BAS521Q-13 | Newark Electronics |
SI-DIODE 0,25A 300V Automotive SOD523 | Rutronik |
Where can I find additional details, specifications and documents for a BAS521Q-13?
Additional datasheets, footprints and schematics for BAS521Q-13 are listed on our Part Details page. You can also find images and similar parts to BAS521Q-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS521Q-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS521Q-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS521Q-13 fall under?
The BAS521Q-13 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS521Q-13 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS521Q-13 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS521Q-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAS521Q-13 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAS521Q-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS521Q-13 often in real-time on the comparison pages.
What if I can't find stock of BAS521Q-13?
You can fill out our help required form which you can use to request a quote for BAS521Q-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.