Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 325V |
Forward Current If(AV) | 400mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
Diode, Small Signal, 325V, 0.4A, Xdfn | Newark Electronics |
DIODE, SMALL SIGNAL, 325V, 0.4A, XDFN | Farnell |
Where can I find additional details, specifications and documents for a BAS521LP-7?
Additional datasheets, footprints and schematics for BAS521LP-7 are listed on our Part Details page. You can also find images and similar parts to BAS521LP-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS521LP-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS521LP-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS521LP-7 fall under?
The BAS521LP-7 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS521LP-7 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS521LP-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS521LP-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAS521LP-7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BAS521LP-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS521LP-7 often in real-time on the comparison pages.
What if I can't find stock of BAS521LP-7?
You can fill out our help required form which you can use to request a quote for BAS521LP-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.