Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0338
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0451
|
6,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0338
|
1,338,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
177,000
in stock
|
Buy Now | |
Avnet America
from US$0.0338
|
177,000
in stock
|
Buy Now | |
Rutronik
from US$0.0498
|
60,000
in stock
|
Buy Now | |
element14
from US$0.0455
|
6,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,390
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 300V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.1V |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
RoHS Compliant | No |
BAS521 Series 325 mW 300 V 250 mA High Voltage Switching Diode - SOD-523 | Future Electronics |
Diode Configuration:Single | Newark Electronics |
Diode Switching 300V 0.25A 2-Pin SOD-523 T/R | Avnet America |
SI-DIODE 0,25A 300V SOD523 | Rutronik |
DIODE, SMALL SIGNAL, 300V, 0.25A, SOD523 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAS521-7.?
Additional datasheets, footprints and schematics for BAS521-7. are listed on our Part Details page. You can also find images and similar parts to BAS521-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS521-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS521-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS521-7. fall under?
The BAS521-7. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS521-7. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS521-7. you can contact the distributor directly for product support, shipping queries etc.
Is the BAS521-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS521-7. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rutronik and element14 have stock available or on a lead time for BAS521-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS521-7. often in real-time on the comparison pages.
What if I can't find stock of BAS521-7.?
You can fill out our help required form which you can use to request a quote for BAS521-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.