Status: | Unknown |
---|---|
Series: | BAS52 Series |
RoHS: | Unknown |
Prices starting from US$0.0196
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0226
|
675,000
in stock
|
Buy Now | |
RS
from US$0.06
|
156,000
in stock
|
Buy Now | |
element14
from US$0.06
|
119,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
112,214
in stock
|
Buy Now | |
Farnell
from US$0.06
|
112,214
in stock
|
Buy Now | |
Avnet America
from US$0.0196
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0256
|
3,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
33
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,447,000
in stock
|
Buy Now | |
Avnet Silica
-
|
570,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0330
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 300V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Product Range | BAS52 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Rd Max | 250mA |
Current Ifsm | 4.5A |
Current Ir Max | 1A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Forward Current | 250mA |
Power Dissipation Ptot Max | 500W |
Reverse Recovery Time trr Typ | 16ns |
Reverse Voltage Vr Max | 300V |
SMD Marking | L4 |
BAS521 Series 300 V 250 mA Surface Mount High Voltage Switching Diode - SOD-523 | Future Electronics |
Hi V Switching Diode,300V,250mA,BAS521 | RS |
DIODE, SWITCHING, SOD-523 | element14 |
Small Signal Diode, 0.25A, 300V, Sod-523 | Newark Electronics |
Diode Switching 300V 0.25A 2-Pin SOD-523 T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
Nexperia Small Signal Diode 250mA 300V SOD-523 | Distrelec |
Where can I find additional details, specifications and documents for a BAS521 115?
Additional datasheets, footprints and schematics for BAS521 115 are listed on our Part Details page. You can also find images and similar parts to BAS521 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS521 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS521 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS521 115 fall under?
The BAS521 115 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS521 115 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS521 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS521 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS521 115 have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for BAS521 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS521 115 often in real-time on the comparison pages.
What if I can't find stock of BAS521 115?
You can fill out our help required form which you can use to request a quote for BAS521 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.