Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.12
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$28.76
|
44
in stock
|
Buy Now | |
element14
from US$28.59
|
44
in stock
|
Buy Now | |
RS Americas
from US$29.63
|
22
in stock
|
Buy Now | |
Future Electronics
from US$30.29
|
-
|
Buy Now | |
Relay Specialties
from US$27.49
|
-
|
Buy Now | |
Sager
from US$26.95
|
-
|
Buy Now |
Enclosure Material | Steel |
---|---|
External Height - Metric | 88.9mm |
External Width - Metric | 185mm |
For Use With | Panel Mounting Rails |
External Height - Imperial | 3.5" |
External Width - Imperial | 7.28" |
Bracket Kit, Panel Mounting Rails, Steel | Newark Electronics |
BRACKET KIT, PANEL MOUNTING RAILS, STEEL | element14 |
Kit, Bracket, Steel, 7.247 in., 3.5 in., Smooth Black | Bud Industries BAS-5106 | RS Americas |
BAS Series 2 lbs Universal Mounting Bracket Kit | Future Electronics |
MOUNTING BRACKET KIT | Relay Specialties |
Where can I find additional details, specifications and documents for a BAS-5106?
Additional datasheets, footprints and schematics for BAS-5106 are listed on our Part Details page. You can also find images and similar parts to BAS-5106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS-5106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS-5106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS-5106 fall under?
The BAS-5106 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to BAS-5106 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS-5106 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS-5106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS-5106 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for BAS-5106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS-5106 often in real-time on the comparison pages.
What if I can't find stock of BAS-5106?
You can fill out our help required form which you can use to request a quote for BAS-5106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.