Status: | Unknown |
---|---|
Series: | BAS45 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
17,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
21,994
in stock
|
Buy Now | |
element14
from US$0.09
|
21,994
in stock
|
Buy Now | |
Farnell
from US$0.08
|
21,994
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
8,031
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 125V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 1.5µs |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AG |
No. of Pins | 2Pins |
Product Range | BAS45 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Small Signal Diode, Single, 125 V, 250 Ma, 1 V, 1.5 S, 4 A Rohs Compliant: Yes |Nexperia BAS45A,113 | Newark Electronics |
DIODE, LOW LEAKAGE, DO-34 | element14 |
Low-leakage diode,125V,250mA,BAS45A | RS |
Diode Switching 125V 0.25A 2-Pin DO-34 T/R | Avnet Silica |
BAS45A Series 125 V 250 mA Through Hole Low-Leakage Diode - DO-34 | Future Electronics |
Where can I find additional details, specifications and documents for a BAS45A 113?
Additional datasheets, footprints and schematics for BAS45A 113 are listed on our Part Details page. You can also find images and similar parts to BAS45A 113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS45A 113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS45A 113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS45A 113 fall under?
The BAS45A 113 is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS45A 113 when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS45A 113 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS45A 113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS45A 113 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for BAS45A 113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS45A 113 often in real-time on the comparison pages.
What if I can't find stock of BAS45A 113?
You can fill out our help required form which you can use to request a quote for BAS45A 113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.