Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0462
|
39,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0331
|
387,000
in stock
|
Buy Now | |
Rutronik
from US$0.0419
|
76,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
28,705
in stock
|
Buy Now | |
element14
from US$0.08
|
28,705
in stock
|
Buy Now | |
Farnell
from US$0.07
|
28,705
in stock
|
Buy Now | |
Avnet America
from US$0.0326
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.0370
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now |
Diode Type | Ultrafast Recovery |
---|---|
Diode Configuration | Dual Common Anode |
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
No. of Pins | 3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
BAS40W Series 40 V 600 mA Surface Mount Schottky Barrier Diode - SOT-323 | Future Electronics |
SCHOTTKY DIODE 0,2A 40V SOT323 | Rutronik |
200mA 40V Schottky Barrier Diode SOT-323 | RS |
Schottky Rectifier, 40V, 0.001A, Sot-323 Rohs Compliant: Yes |Diodes Inc. BAS40W-04-7-F | Newark Electronics |
SCHOTTKY RECTIFIER, 40V, 0.001A, SOT-323 | element14 |
Diode Schottky 40V 0.2A 3-Pin SOT-323 T/R | Avnet America |
200mA 40V Schottky Barrier Diode SOT-323 | Diodes Inc BAS40W-04-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BAS40W-04-7-F?
Additional datasheets, footprints and schematics for BAS40W-04-7-F are listed on our Part Details page. You can also find images and similar parts to BAS40W-04-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40W-04-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40W-04-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40W-04-7-F fall under?
The BAS40W-04-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS40W-04-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40W-04-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40W-04-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS40W-04-7-F have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Newark Electronics and element14 have stock available or on a lead time for BAS40W-04-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40W-04-7-F often in real-time on the comparison pages.
What if I can't find stock of BAS40W-04-7-F?
You can fill out our help required form which you can use to request a quote for BAS40W-04-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.