Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
No. of Pins | 3Pins |
40V, 0.2A, 3-Pin Diode, Small Signal Schottky,SOT-23. | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAS40-04-TP?
Additional datasheets, footprints and schematics for BAS40-04-TP are listed on our Part Details page. You can also find images and similar parts to BAS40-04-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40-04-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40-04-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40-04-TP fall under?
The BAS40-04-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS40-04-TP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40-04-TP you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40-04-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS40-04-TP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BAS40-04-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40-04-TP often in real-time on the comparison pages.
What if I can't find stock of BAS40-04-TP?
You can fill out our help required form which you can use to request a quote for BAS40-04-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.