Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0338
|
14,932
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
18,612
in stock
|
Buy Now | |
element14
from US$0.0412
|
14,932
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0233
|
-
|
Buy Now | |
Avnet America
from US$0.0193
|
-
|
Buy Now | |
Avnet Asia
from US$0.0388
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 13A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323F |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Diode,small Signal,aec-Q101,sod-323F,diode Configuration-Single,repetitive Reverse Voltage Vrrm Max-250V,forward Current If-Av-250Ma,forward Voltage Vf Max-1.25V,reverse Recovery Time Trr Max-50Ns,forward Surge Current Ifsm Rohs Compliant: Yes |Nexperia BAS321JF | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, SOD-323F | element14 |
Super-Fast Recovery Rectifier 250mA 2-Pin SC-90 T/R | Avnet Silica |
High-voltage switching diode in a very small SOD323F | Future Electronics |
Where can I find additional details, specifications and documents for a BAS321JF?
Additional datasheets, footprints and schematics for BAS321JF are listed on our Part Details page. You can also find images and similar parts to BAS321JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS321JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS321JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS321JF fall under?
The BAS321JF is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BAS321JF when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS321JF you can contact the distributor directly for product support, shipping queries etc.
Is the BAS321JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS321JF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for BAS321JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS321JF often in real-time on the comparison pages.
What if I can't find stock of BAS321JF?
You can fill out our help required form which you can use to request a quote for BAS321JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.