Status: | Active |
---|---|
Series: | BAS31 |
RoHS: | Compliant |
Prices starting from US$0.0219
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
37,650
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
105,000
in stock
|
Buy Now | |
element14
from US$0.10
|
86,771
in stock
|
Buy Now | |
Farnell
from US$0.10
|
80,671
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0219
|
4,930
in stock
|
Buy Now | |
Chip One Stop
from US$0.0483
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BAS31 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 120 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 35 |
Package Type | SOT-23-3 |
BAS31 Series 350 mW 120 V Max Reverse Voltage 200 mA Small Signal Diode-SOT-23-3 | Future Electronics |
DIODE, GENERAL PURPOSE, SOT-23 | element14 |
Diode Ultra Fast Recover 120V 3SOT-23 | RS |
Diodes, Rectifiers - Arrays | Newark Electronics |
Diode Small Signal Switching 120V 0.2A 3-Pin SOT-23 T/R | EBV Elektronik |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BAS31?
Additional datasheets, footprints and schematics for BAS31 are listed on our Part Details page. You can also find images and similar parts to BAS31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS31 fall under?
The BAS31 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS31 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS31 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS31 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS31 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for BAS31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS31 often in real-time on the comparison pages.
What if I can't find stock of BAS31?
You can fill out our help required form which you can use to request a quote for BAS31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.