Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0191
|
8,914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0126
|
15,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
8,914
in stock
|
Buy Now | |
element14
from US$0.0205
|
8,914
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
1,640
in stock
|
Buy Now | |
Conrad
from US$0.07
|
153
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0136
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 250 V |
Reverse Recovery Time trr (ns) | 50 ns |
Maximum Average Rectifier Current IO (mA) | 200 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2.5 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 0.1 µA |
TotalCapacitance CT (pF) | 5 pF |
V(BR)R (V) Min @IR=100?A | 250 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 50 |
Maximum Reverse Current IR @ VR (V) | 250 V |
VF(V) Max @ IF=1.0mA | 0.9 |
VF(V) Max @ IF=10mA | 1 |
CT(pF) Max @ VR = 0V, f = 1MHz | 5 |
Status: | Unknown |
---|---|
Series: | BAS21 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS21 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 200mA |
Current Ifsm | 1A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 100mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Peak Forward Current | 600mA |
Power Dissipation Ptot Max | 350mW |
SMD Marking | B82 |
Test Current | 100mA |
Status: | Unknown |
---|---|
Series: | BAS21 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 400mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS21 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Fast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Small Signal Diode, Single, 250 V, 400 Ma, 1 V, 50 Ns, 1 A Rohs Compliant: Yes |Diodes Inc. BAS21 | Newark Electronics |
DIODE, SW, 250V, 0.25W, SOT23-3 | element14 |
Where can I find additional details, specifications and documents for a BAS21?
Additional datasheets, footprints and schematics for BAS21 are listed on our Part Details page. You can also find images and similar parts to BAS21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21 fall under?
The BAS21 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS21 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BAS21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21 often in real-time on the comparison pages.
What if I can't find stock of BAS21?
You can fill out our help required form which you can use to request a quote for BAS21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.