Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0250
|
8,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0195
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
1,900
in stock
|
Buy Now | |
element14
from US$0.0257
|
1,900
in stock
|
Buy Now | |
Farnell
from US$0.0250
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0128
|
-
|
Buy Now | |
RS Americas
from US$0.0360
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 120V |
Forward Current If(AV) | 400mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Diode Switching 120V 0.4A 3Pin SOT23 | RS |
BAS19 Series 120 V 200 mA Surface Mount Fast Switching Diode - SOT-23 | Future Electronics |
Ss Diode, 120V, 0.4A, Sot-23, Single Rohs Compliant: Yes |Diodes Inc. BAS19-7-F | Newark Electronics |
SS DIODE, 120V, 0.4A, SOT-23, SINGLE | element14 |
Diode Switching 120V 0.4A 3-Pin SOT-23 T/R | Avnet Silica |
Diode Switching 120V 0.4A 3Pin SOT23 | Diodes Inc BAS19-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BAS19-7-F.?
Additional datasheets, footprints and schematics for BAS19-7-F. are listed on our Part Details page. You can also find images and similar parts to BAS19-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS19-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS19-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS19-7-F. fall under?
The BAS19-7-F. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS19-7-F. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS19-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the BAS19-7-F. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAS19-7-F. have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAS19-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS19-7-F. often in real-time on the comparison pages.
What if I can't find stock of BAS19-7-F.?
You can fill out our help required form which you can use to request a quote for BAS19-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.