Status: | Unknown |
---|---|
Series: | BAS19 Series |
RoHS: | Unknown |
Prices starting from US$0.0101
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0336
|
10,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0102
|
2,655,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0113
|
282,466
in stock
|
Buy Now | |
Avnet America
from US$0.0190
|
171,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0152
|
18,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0101
|
8,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0174
|
5,245
in stock
|
Buy Now | |
element14
from US$0.0330
|
4,460
in stock
|
Buy Now | |
Farnell
from US$0.0312
|
4,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
3,000
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 120V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-236AB |
No. of Pins | 3Pins |
Product Range | BAS19 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Fast Recovery |
BAS19 Series 100 V 200 mA Surface Mount General Purpose Diode - SOT-23 | Future Electronics |
Diode Switching 120V 0.2A 3-Pin TO-236AB T/R | Avnet America |
Diode Switching 120V 0.2A 3Pin TO236AB | RS |
SMD-Si-Diode 120V 200mA SOT23 | Schukat Electronic |
Diode: switching | Transfer Multisort Elektronik |
DIODE, GEN-PURP, 120V, 0.2A, SOT-23 | element14 |
Rectifier Diode, Single, 120 V, 200 Ma, 1.25 V, 50 Ns, 9 A Rohs Compliant: Yes |Nexperia BAS19,215 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS19 215?
Additional datasheets, footprints and schematics for BAS19 215 are listed on our Part Details page. You can also find images and similar parts to BAS19 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS19 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS19 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS19 215 fall under?
The BAS19 215 is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS19 215 when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS19 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS19 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS19 215 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet America, Avnet Asia and RS have stock available or on a lead time for BAS19 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS19 215 often in real-time on the comparison pages.
What if I can't find stock of BAS19 215?
You can fill out our help required form which you can use to request a quote for BAS19 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.