Status: | Unknown |
---|---|
Series: | BAS16WS |
RoHS: | Compliant |
Prices starting from US$0.0155
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0462
|
8,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0155
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0498
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
7,450
in stock
|
Buy Now | |
element14
from US$0.0279
|
7,450
in stock
|
Buy Now | |
Farnell
from US$0.0270
|
7,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.0222
|
5,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0240
|
3,105
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
2,985
in stock
|
Buy Now | |
Rutronik
from US$0.0190
|
-
|
Buy Now | |
Avnet America
from US$0.0216
|
-
|
Buy Now | |
Avnet Asia
from US$0.0260
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Fast switching diode |
AEC-Q101 qualified available |
Datasheet |
---|
BAS16WS |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.25 A 100V SOD323 | TTI Europe |
SWITCHING DIODE GENPURP SOD323-E3 | Future Electronics |
Diode, Small Signal, 0.25A, 100V, Sod323 | Newark Electronics |
DIODE, SMALL SIGNAL, 0.25A, 100V, SOD323 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Vishay Switching Diode 250mA 100V SOD-323 | Distrelec |
SI-DIODE 0,25A 75V SOD-323 | Rutronik |
Diode Small Signal Switching 100V 0.25A 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS16WS-E3-08?
Additional datasheets, footprints and schematics for BAS16WS-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAS16WS-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16WS-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16WS-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16WS-E3-08 fall under?
The BAS16WS-E3-08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BAS16WS-E3-08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16WS-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16WS-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAS16WS-E3-08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for BAS16WS-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16WS-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAS16WS-E3-08?
You can fill out our help required form which you can use to request a quote for BAS16WS-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.