Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0150
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 1A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Voltage Vr Max | 75V |
SMD Marking | A6 |
Termination Type | Surface Mount Device |
Time on for IFSM | 1s |
SOT-23, 75V, 0.15A, SWITCHING DIODE & ARRAY | Avnet America |
Where can I find additional details, specifications and documents for a BAS16 RF?
Additional datasheets, footprints and schematics for BAS16 RF are listed on our Part Details page. You can also find images and similar parts to BAS16 RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16 RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16 RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16 RF fall under?
The BAS16 RF is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16 RF when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16 RF you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16 RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16 RF have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for BAS16 RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16 RF often in real-time on the comparison pages.
What if I can't find stock of BAS16 RF?
You can fill out our help required form which you can use to request a quote for BAS16 RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.