Status: | Active |
---|---|
Series: | BAS116L |
RoHS: | Compliant |
Prices starting from US$0.0237
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0263
|
14,180
in stock
|
Buy Now | |
Future Electronics
from US$0.0238
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0237
|
15,000
in stock
|
Buy Now | |
element14
from US$0.07
|
13,650
in stock
|
Buy Now | |
Farnell
from US$0.08
|
13,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.0242
|
10,042
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0330
|
205
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0248
|
-
|
Buy Now |
Low Leakage Current Applications |
Medium Speed Switching Times |
Available in 8 mm Tape and Reel - Use BAS116LT1 to order the 7 inch/3,000 unit reel |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS116L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 75 |
VF Max (V) | 1.1 |
IR Max (µA) | 0.005 |
IF Max (A) | 0.2 |
trr Max (ns) | 3000 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
BAS116LT1G Series 75 V 200 mA Surface Mount Switching Diode - SOT-23-3 | Future Electronics |
Ss Sot23 Swch Dio 75V Tr Rohs Compliant: Yes |Onsemi BAS116LT1G | Newark Electronics |
Diode Small Signal Switching 75V 0.2A 3-Pin SOT-23 T/R | Avnet America |
BAS116LT1G | RS |
DIODE, SWITCHING, 75V, SOT-23 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAS116LT1G?
Additional datasheets, footprints and schematics for BAS116LT1G are listed on our Part Details page. You can also find images and similar parts to BAS116LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS116LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS116LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS116LT1G fall under?
The BAS116LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS116LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS116LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS116LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS116LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for BAS116LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS116LT1G often in real-time on the comparison pages.
What if I can't find stock of BAS116LT1G?
You can fill out our help required form which you can use to request a quote for BAS116LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.