Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0251
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
5,527
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,527
in stock
|
Buy Now | |
element14
from US$0.06
|
5,527
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0416
|
-
|
Buy Now | |
Future Electronics
from US$0.0365
|
-
|
Buy Now | |
Avnet America
from US$0.0283
|
-
|
Buy Now | |
Avnet Asia
from US$0.0251
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
RoHS Compliant | Yes |
Diode, Small Signal, 85V, 0.215A, X2Dfn | Newark Electronics |
DIODE, SMALL SIGNAL, 85V, 0.215A, X2DFN | element14 |
Diode Switching 85V 0.215A 2-Pin DFN T/R | Avnet Silica |
SI-DIODE 0,215A 85V X2-DFN1006 | Rutronik |
BAS116LPH4 Series 300 mW 85 V 215 mA SMT Fast Switching Diode | Future Electronics |
Where can I find additional details, specifications and documents for a BAS116LPH4-7B?
Additional datasheets, footprints and schematics for BAS116LPH4-7B are listed on our Part Details page. You can also find images and similar parts to BAS116LPH4-7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS116LPH4-7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS116LPH4-7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS116LPH4-7B fall under?
The BAS116LPH4-7B is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS116LPH4-7B when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS116LPH4-7B you can contact the distributor directly for product support, shipping queries etc.
Is the BAS116LPH4-7B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAS116LPH4-7B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Rutronik have stock available or on a lead time for BAS116LPH4-7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS116LPH4-7B often in real-time on the comparison pages.
What if I can't find stock of BAS116LPH4-7B?
You can fill out our help required form which you can use to request a quote for BAS116LPH4-7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.