Status: | Unknown |
---|---|
Series: | BAS116 Series |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0450
|
12,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0159
|
1,296,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0210
|
5,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
3
in stock
|
Buy Now | |
element14
from US$0.0301
|
3
in stock
|
Buy Now | |
Farnell
from US$0.0287
|
3
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0156
|
-
|
Buy Now | |
RS Americas
from US$0.0490
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS116 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BAS116 Series 4 A 85 V 250 mW Surface Mount Low Leakage Diode - SOT-23 | Future Electronics |
Diode Switching 85V 0.215A 3Pin SOT23 | RS |
Diode: switching | Transfer Multisort Elektronik |
Switching Diode, 85V, Sot-23 | Newark Electronics |
DIODE, SWITCH, 85V, 0.25W, SOT23-3 | element14 |
Diode Switching 85V 0.215A 3-Pin SOT-23 T/R | Avnet Silica |
Diode Switching 85V 0.215A 3Pin SOT23 | Diodes Inc BAS116-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BAS116-7-F?
Additional datasheets, footprints and schematics for BAS116-7-F are listed on our Part Details page. You can also find images and similar parts to BAS116-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS116-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS116-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS116-7-F fall under?
The BAS116-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS116-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS116-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAS116-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS116-7-F have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BAS116-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS116-7-F often in real-time on the comparison pages.
What if I can't find stock of BAS116-7-F?
You can fill out our help required form which you can use to request a quote for BAS116-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.