Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0170
|
No stock
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 250 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 85 V |
Reverse Recovery Time trr (ns) | 3000 ns |
Maximum Average Rectifier Current IO (mA) | 215 mA |
Maximum Peak Forward Surge Current IFSM (A) | 4 A |
Forward Voltage Drop VF @ IF (mA) | 1.1, 50 mA |
Maximum ReverseCurrent IR (µA) | 0.005 µA |
TotalCapacitance CT (pF) | 2 pF |
VF(V) Max @ IF=100mA | 1.05 |
V(BR)R (V) Min @IR=100?A | 85 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 3 |
Maximum Reverse Current IR @ VR (V) | 75 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, HIGH SPEED, SOT-23 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 1.25V |
Forward Surge Current Ifsm Max | 4A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAS116?
Additional datasheets, footprints and schematics for BAS116 are listed on our Part Details page. You can also find images and similar parts to BAS116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS116 fall under?
The BAS116 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive switching diodes > Automotive low leakage current switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS116 when available in the Automotive low leakage current switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS116 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS116 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BAS116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS116 often in real-time on the comparison pages.
What if I can't find stock of BAS116?
You can fill out our help required form which you can use to request a quote for BAS116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.