Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0401
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0482
|
No stock
|
Buy Now | |
Future Electronics
from US$0.05
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0401
|
2,575
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0470
|
-
|
Buy Now | |
Avnet Asia
from US$0.0487
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 300V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMALL SIGNAL DIODE, 300V, 0.2A, SOT-23 | Farnell |
BAS101 Series 300 V 200 mA 50 ns Surface Mount Switching Diode - SOT-23 | Future Electronics |
Diode Switching 300V 0.2A 3-Pin TO-236AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BAS101 215?
Additional datasheets, footprints and schematics for BAS101 215 are listed on our Part Details page. You can also find images and similar parts to BAS101 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS101 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS101 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS101 215 fall under?
The BAS101 215 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS101 215 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS101 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS101 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS101 215 have stock available?
Authorised distributors including Farnell, Future Electronics, Chip One Stop, EBV Elektronik and Avnet America have stock available or on a lead time for BAS101 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS101 215 often in real-time on the comparison pages.
What if I can't find stock of BAS101 215?
You can fill out our help required form which you can use to request a quote for BAS101 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.