Status: | Active |
---|---|
Series: | BAR46 |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,572
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
63,000
in stock
|
Buy Now | |
element14
from US$0.08
|
3,572
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,400
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
VERY SMALL CONDUCTION LOSSES |
LOW FORWARD VOLTAGE DROP |
NEGLIGIBLE SWITCHING LOSSES |
SURFACE MOUNT DEVICE |
Product Specifications |
---|
DS0640 SMALL SIGNAL SCHOTTKY DIODES |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAR46 Series 150 mA 0.45 V Schottky Diode Surface Mount - SOT-23 | Future Electronics |
SMALL SIGNAL SCHOTTKY DIODE, 100V, 0.15A | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 100V 0.15A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAR46AFILM?
Additional datasheets, footprints and schematics for BAR46AFILM are listed on our Part Details page. You can also find images and similar parts to BAR46AFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR46AFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR46AFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR46AFILM fall under?
The BAR46AFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAR46AFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR46AFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAR46AFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAR46AFILM have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BAR46AFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR46AFILM often in real-time on the comparison pages.
What if I can't find stock of BAR46AFILM?
You can fill out our help required form which you can use to request a quote for BAR46AFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.