Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
9,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Resistance @ If | 3.3ohm |
Breakdown Voltage Vbr | 50V |
Diode Case Style | SOD-882D |
No. of Pins | 2 Pin |
Total Capacitance Ct | 0.28pF |
Forward Current If(AV) | 100mA |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Diode PIN Attenuator/Switch 50V 2-Pin SOD T/R | EBV Elektronik |
Pin Diode, 50V, 0.1A, Sod-882D | Newark Electronics |
BAP55LX Series 50 V 100 mA 800 mOhm SMT Silicon PIN Diode - DFN1006D-2 | Future Electronics |
PIN DIODE, 50V, 0.1A, SOD-882D | element14 |
RF PIN DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BAP55LX 315?
Additional datasheets, footprints and schematics for BAP55LX 315 are listed on our Part Details page. You can also find images and similar parts to BAP55LX 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAP55LX 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAP55LX 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAP55LX 315 fall under?
The BAP55LX 315 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BAP55LX 315 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAP55LX 315 you can contact the distributor directly for product support, shipping queries etc.
Is the BAP55LX 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAP55LX 315 have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BAP55LX 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAP55LX 315 often in real-time on the comparison pages.
What if I can't find stock of BAP55LX 315?
You can fill out our help required form which you can use to request a quote for BAP55LX 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.