Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Resistance @ If | 25ohm |
Breakdown Voltage Vbr | 50V |
Diode Case Style | SOT-323 |
No. of Pins | 3 Pin |
Total Capacitance Ct | 0.45pF |
Forward Current If(AV) | 50mA |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pin Diode, Aec-Q101, 50V, 0.05A, Sot-323 | Newark Electronics |
PIN DIODE, AEC-Q101, 50V, 0.05A, SOT-323 | Farnell |
Where can I find additional details, specifications and documents for a BAP50-04W 115?
Additional datasheets, footprints and schematics for BAP50-04W 115 are listed on our Part Details page. You can also find images and similar parts to BAP50-04W 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAP50-04W 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAP50-04W 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAP50-04W 115 fall under?
The BAP50-04W 115 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BAP50-04W 115 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAP50-04W 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAP50-04W 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAP50-04W 115 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BAP50-04W 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAP50-04W 115 often in real-time on the comparison pages.
What if I can't find stock of BAP50-04W 115?
You can fill out our help required form which you can use to request a quote for BAP50-04W 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.