Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Material | Stainless Steel |
---|---|
Cable Clamp / Clip Colour | - |
External Length | - |
External Width | 9.3mm |
Height | 24.8mm |
Product Range | - |
UNI ADAPTOR .98in 24.9mm band | PEI-Genesis |
Internal Diameter: - | Farnell |
Where can I find additional details, specifications and documents for a BAND4?
Additional datasheets, footprints and schematics for BAND4 are listed on our Part Details page. You can also find images and similar parts to BAND4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAND4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAND4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAND4 fall under?
The BAND4 is listed under Sure Seal Connectors Parts.
Can I view similar or alternative parts?
You can view similar parts to BAND4 when available in the Sure Seal Connectors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAND4 you can contact the distributor directly for product support, shipping queries etc.
Is the BAND4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAND4 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAND4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAND4 often in real-time on the comparison pages.
What if I can't find stock of BAND4?
You can fill out our help required form which you can use to request a quote for BAND4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.