Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Material | Stainless Steel |
---|---|
Cable Clamp / Clip Colour | - |
External Length | - |
External Width | 9.3mm |
Height | 14.4mm |
Product Range | - |
Fastener, Stainless Steel, 9.3 Mm | Newark Electronics |
UNI ADAPTOR .57in 14.5mm band | PEI-Genesis |
FASTENER, STAINLESS STEEL, 9.3 MM | element14 |
Where can I find additional details, specifications and documents for a BAND2?
Additional datasheets, footprints and schematics for BAND2 are listed on our Part Details page. You can also find images and similar parts to BAND2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAND2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAND2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAND2 fall under?
The BAND2 is listed under Sure Seal Connectors Parts.
Can I view similar or alternative parts?
You can view similar parts to BAND2 when available in the Sure Seal Connectors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAND2 you can contact the distributor directly for product support, shipping queries etc.
Is the BAND2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAND2 have stock available?
Authorised distributors including Newark Electronics, PEI-Genesis, element14 and Farnell have stock available or on a lead time for BAND2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAND2 often in real-time on the comparison pages.
What if I can't find stock of BAND2?
You can fill out our help required form which you can use to request a quote for BAND2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.