BAND1 Sure Seal Connectors Parts by Sure Seal Connectors

Internal Diameter:-

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.03

Distributor Stock
Logo for Newark
Newark
-
2,927
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$3.03
2,927
in stock
Buy Now

Specifications

Cable Clamp / Clip Material Stainless Steel
Cable Clamp / Clip Colour -
External Length -
External Width 9.3mm
Height 9.1mm
Product Range -

Alternative Descriptions

UNI ADAPTOR .36in 9.1mm band | PEI-Genesis


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAND1?

Additional datasheets, footprints and schematics for BAND1 are listed on our Part Details page. You can also find images and similar parts to BAND1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAND1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAND1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAND1 fall under?

The BAND1 is listed under Sure Seal Connectors Parts.

Can I view similar or alternative parts?

You can view similar parts to BAND1 when available in the Sure Seal Connectors Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAND1 you can contact the distributor directly for product support, shipping queries etc.

Is the BAND1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAND1 have stock available?

Authorised distributors including PEI-Genesis and Newark Electronics have stock available or on a lead time for BAND1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAND1 often in real-time on the comparison pages.

What if I can't find stock of BAND1?

You can fill out our help required form which you can use to request a quote for BAND1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay