Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
9,695
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
10,000
in stock
|
Buy Now | |
element14
from US$0.18
|
9,695
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Filter Type | Balun |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | - |
RF Filter Applications | Bluetooth |
Filter Case Style | Flip-Chip |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Rf Filter, Balun, Flif-Chip, 4Pin | Newark Electronics |
Balun to BlueNRG Transceiver 4-Pin Flip-Chip T/R | Avnet America |
FILTER, MATCH, BLUETOOTH, 2.4GHZ-2.5GHZ | element14 |
BlueNRG Conjugate Match 2.4 to 2.5 GHz 50 Ohm Ultra Miniature Balun-FLIPCHIP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a BALF-NRG-01D3?
Additional datasheets, footprints and schematics for BALF-NRG-01D3 are listed on our Part Details page. You can also find images and similar parts to BALF-NRG-01D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BALF-NRG-01D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BALF-NRG-01D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BALF-NRG-01D3 fall under?
The BALF-NRG-01D3 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to BALF-NRG-01D3 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BALF-NRG-01D3 you can contact the distributor directly for product support, shipping queries etc.
Is the BALF-NRG-01D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BALF-NRG-01D3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for BALF-NRG-01D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BALF-NRG-01D3 often in real-time on the comparison pages.
What if I can't find stock of BALF-NRG-01D3?
You can fill out our help required form which you can use to request a quote for BALF-NRG-01D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.