Status: | Unknown |
---|---|
Series: | BAL74 Series |
RoHS: | Unknown |
Prices starting from US$0.0069
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0183
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0171
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0069
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0195
|
9,000
in stock
|
Buy Now | |
element14
from US$0.0302
|
2,997
in stock
|
Buy Now | |
Farnell
from US$0.0288
|
2,997
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0209
|
425
in stock
|
Buy Now | |
EBV Elektronik
-
|
81,000
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAL74 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 4A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Surface Mount Device |
BAL74 Series 50 V 500 mA High Speed Switching Diode Planar Technology - SOT-23 | Future Electronics |
Bal74/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia BAL74,215 | Newark Electronics |
Diode Switching 50V 0.215A 3-Pin TO-236AB T/R | Avnet America |
Switching Diode 50V 215mA Auto TO-236AB | RS |
DIODE, HI SPEED, SW, 50V, SOT-23 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAL74 215?
Additional datasheets, footprints and schematics for BAL74 215 are listed on our Part Details page. You can also find images and similar parts to BAL74 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAL74 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAL74 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAL74 215 fall under?
The BAL74 215 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAL74 215 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAL74 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAL74 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAL74 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and RS have stock available or on a lead time for BAL74 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAL74 215 often in real-time on the comparison pages.
What if I can't find stock of BAL74 215?
You can fill out our help required form which you can use to request a quote for BAL74 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.