BAF-4 Fuses & Circuit Protection by Bussmann

CARTRIDGE FUSE FAST ACTING 4A 10X38MM

Status: Unknown
Series: BAF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.24

Distributor Stock
Logo for Farnell
Farnell
from US$18.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$14.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$21.28
-
Buy Now
Logo for element14
element14
from US$15.24
-
Buy Now
Logo for Sager
Sager
from US$14.24
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 4A
Voltage Rating VAC 250V
Fuse Size Metric 10mm x 38mm
Fuse Size Imperial 13/32" x 1-1/2"
Product Range BAF Series


BAF-4 Fuses & Fuse Accessories by Eaton

CARTRIDGE FUSE, FAST ACTING, 4A, 10X38MM

Status: Unknown
Series: BAF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Fast Acting
Fuse Current 4A
Voltage Rating VAC 250V
Fuse Size Metric 10mm x 38mm
Fuse Size Imperial 13/32" x 1-1/2"
Product Range BAF Series
RoHS Compliant No

Alternative Descriptions

Cartridge Fuse, Fast Acting, 4A, 10X38Mm | Newark Electronics
Fuse Midget 4A 250V Fast 2-Pin Cartridge Holder Carton | Avnet America
BUSS MIDGET FUSE | Bussmann by Eaton BAF-4 | RS Americas
Industrial & Electrical Fuses 250VAC 200A 4A Midget | Sager
Fast Acting Fuse | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAF-4?

Additional datasheets, footprints and schematics for BAF-4 are listed on our Part Details page. You can also find images and similar parts to BAF-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAF-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAF-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAF-4 fall under?

The BAF-4 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to BAF-4 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAF-4 you can contact the distributor directly for product support, shipping queries etc.

Is the BAF-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAF-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for BAF-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAF-4 often in real-time on the comparison pages.

What if I can't find stock of BAF-4?

You can fill out our help required form which you can use to request a quote for BAF-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay