Status: | Unknown |
---|---|
Series: | BAF Series |
RoHS: | Unknown |
Prices starting from US$8.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.56
|
-
|
Buy Now | |
Avnet America
from US$10.84
|
-
|
Buy Now | |
RS Americas
from US$16.68
|
-
|
Buy Now | |
element14
from US$13.69
|
-
|
Buy Now | |
Carlton-Bates
from US$8.60
|
-
|
Buy Now | |
Sager
from US$10.59
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 24A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | BAF Series |
Breaking Capacity Current AC | 200A |
Status: | Unknown |
---|---|
Series: | BAF Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 24A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | BAF Series |
Breaking Capacity Current AC | 200A |
RoHS Compliant | No |
Midget Fuse, Fast Acting | Newark Electronics |
Fuse Midget 25A 250V Fast 2-Pin Cartridge Holder Carton | Avnet America |
BUSS MIDGET FUSE | Bussmann by Eaton BAF-25 | RS Americas |
Fuse | Carlton-Bates |
Industrial & Electrical Fuses 125VAC 10kA 25A Midget | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a BAF-25?
Additional datasheets, footprints and schematics for BAF-25 are listed on our Part Details page. You can also find images and similar parts to BAF-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAF-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAF-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAF-25 fall under?
The BAF-25 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BAF-25 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAF-25 you can contact the distributor directly for product support, shipping queries etc.
Is the BAF-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAF-25 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for BAF-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAF-25 often in real-time on the comparison pages.
What if I can't find stock of BAF-25?
You can fill out our help required form which you can use to request a quote for BAF-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.