Status: | Unknown |
---|---|
Series: | BACC63 Series |
RoHS: | Unknown |
Product Range | BACC63 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 19Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 22-19 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Bright Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | 7 |
Service Class | Environmentally Sealed Vibration-proof |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
26500 19C 19#16 S BY PLUG WC | PEI-Genesis |
Circular, Plug, 22-19S, Cable | Newark Electronics |
CIRCULAR, SIZE 22, 19WAY, SKT | Farnell |
Where can I find additional details, specifications and documents for a BACC63CB22-19S7?
Additional datasheets, footprints and schematics for BACC63CB22-19S7 are listed on our Part Details page. You can also find images and similar parts to BACC63CB22-19S7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BACC63CB22-19S7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BACC63CB22-19S7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BACC63CB22-19S7 fall under?
The BACC63CB22-19S7 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to BACC63CB22-19S7 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BACC63CB22-19S7 you can contact the distributor directly for product support, shipping queries etc.
Is the BACC63CB22-19S7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BACC63CB22-19S7 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics and Farnell have stock available or on a lead time for BACC63CB22-19S7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BACC63CB22-19S7 often in real-time on the comparison pages.
What if I can't find stock of BACC63CB22-19S7?
You can fill out our help required form which you can use to request a quote for BACC63CB22-19S7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.