Status: | Unknown |
---|---|
Series: | BACC63 Series |
RoHS: | Unknown |
Product Range | BACC63 Series |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 10Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 16-10 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Non-conductive Black Anodise |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed Vibration Resistant |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
CIRCULAR, SIZE 16, 10WAY, PIN (L/C) | Farnell |
Circular Connector, Receptacle, Size 16, 10 Position,wall | Newark Electronics |
Where can I find additional details, specifications and documents for a BACC63BV16H10PNH?
Additional datasheets, footprints and schematics for BACC63BV16H10PNH are listed on our Part Details page. You can also find images and similar parts to BACC63BV16H10PNH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BACC63BV16H10PNH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BACC63BV16H10PNH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BACC63BV16H10PNH fall under?
The BACC63BV16H10PNH is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to BACC63BV16H10PNH when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BACC63BV16H10PNH you can contact the distributor directly for product support, shipping queries etc.
Is the BACC63BV16H10PNH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BACC63BV16H10PNH have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BACC63BV16H10PNH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BACC63BV16H10PNH often in real-time on the comparison pages.
What if I can't find stock of BACC63BV16H10PNH?
You can fill out our help required form which you can use to request a quote for BACC63BV16H10PNH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.