Status: | Unknown |
---|---|
Series: | BACC63 Series |
RoHS: | Unknown |
Product Range | BACC63 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 14-4 |
Connector Body Material | Stainless Steel Body |
Connector Body Plating | Passivated |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | 8 |
Service Class | Environmentally Sealed |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
CIRCULAR, SIZE 14, 4WAY, PIN | Farnell |
Circular, Plug, 14-4P, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a BACC63BP14D4P8?
Additional datasheets, footprints and schematics for BACC63BP14D4P8 are listed on our Part Details page. You can also find images and similar parts to BACC63BP14D4P8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BACC63BP14D4P8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BACC63BP14D4P8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BACC63BP14D4P8 fall under?
The BACC63BP14D4P8 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to BACC63BP14D4P8 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BACC63BP14D4P8 you can contact the distributor directly for product support, shipping queries etc.
Is the BACC63BP14D4P8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BACC63BP14D4P8 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BACC63BP14D4P8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BACC63BP14D4P8 often in real-time on the comparison pages.
What if I can't find stock of BACC63BP14D4P8?
You can fill out our help required form which you can use to request a quote for BACC63BP14D4P8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.