Status: | Unknown |
---|---|
Series: | BACC45 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | BACC45 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
RoHS Compliant | No |
Circular Connector, Plug, Size 22, 12 Position,cable | Newark Electronics |
Where can I find additional details, specifications and documents for a BACC45FT22-12SH?
Additional datasheets, footprints and schematics for BACC45FT22-12SH are listed on our Part Details page. You can also find images and similar parts to BACC45FT22-12SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BACC45FT22-12SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BACC45FT22-12SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BACC45FT22-12SH fall under?
The BACC45FT22-12SH is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to BACC45FT22-12SH when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BACC45FT22-12SH you can contact the distributor directly for product support, shipping queries etc.
Is the BACC45FT22-12SH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BACC45FT22-12SH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BACC45FT22-12SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BACC45FT22-12SH often in real-time on the comparison pages.
What if I can't find stock of BACC45FT22-12SH?
You can fill out our help required form which you can use to request a quote for BACC45FT22-12SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.