Status: | Unknown |
---|---|
Series: | BACC45 Series |
RoHS: | Unknown |
Product Range | BACC45 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 22-12 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Non-conductive Black Anodise |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | 8 |
Service Class | Environmentally Sealed |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
CIRCULAR, SIZE 22, 12WAY, SKT | Farnell |
Circular, Plug, 22-12S, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a BACC45FS22-12S8?
Additional datasheets, footprints and schematics for BACC45FS22-12S8 are listed on our Part Details page. You can also find images and similar parts to BACC45FS22-12S8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BACC45FS22-12S8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BACC45FS22-12S8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BACC45FS22-12S8 fall under?
The BACC45FS22-12S8 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to BACC45FS22-12S8 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BACC45FS22-12S8 you can contact the distributor directly for product support, shipping queries etc.
Is the BACC45FS22-12S8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BACC45FS22-12S8 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BACC45FS22-12S8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BACC45FS22-12S8 often in real-time on the comparison pages.
What if I can't find stock of BACC45FS22-12S8?
You can fill out our help required form which you can use to request a quote for BACC45FS22-12S8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.