Status: | Unknown |
---|---|
Series: | BACC45 Series |
RoHS: | Unknown |
Product Range | BACC45 Series |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 8-2 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Non-conductive Black Anodise |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
CIRCULAR, SIZE 8, 2WAY, PIN | Farnell |
Circular, Receptacle, 8-2P, Wall Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a BACC45FN8-2P?
Additional datasheets, footprints and schematics for BACC45FN8-2P are listed on our Part Details page. You can also find images and similar parts to BACC45FN8-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BACC45FN8-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BACC45FN8-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BACC45FN8-2P fall under?
The BACC45FN8-2P is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to BACC45FN8-2P when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BACC45FN8-2P you can contact the distributor directly for product support, shipping queries etc.
Is the BACC45FN8-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BACC45FN8-2P have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BACC45FN8-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BACC45FN8-2P often in real-time on the comparison pages.
What if I can't find stock of BACC45FN8-2P?
You can fill out our help required form which you can use to request a quote for BACC45FN8-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.