Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | IDEC SmartRelay |
Length | 1m |
Height | - |
Width | 35mm |
Rail Material | Aluminium |
Fixing Centers | - |
Product Range | - |
DIN Mounting Rail, Aluminum, 3.28x1.38" (1mx35mm), Smart Relay Accessory | IDEC Corporation BAA1000 | RS Americas |
Din Mounting Rail, 35Mm, Aluminium | Newark Electronics |
DIN MOUNTING RAIL, 35MM, ALUMINIUM | element14 |
Switch Hardware DIN rail 35mm aluminum 1m | Sager |
Where can I find additional details, specifications and documents for a BAA1000?
Additional datasheets, footprints and schematics for BAA1000 are listed on our Part Details page. You can also find images and similar parts to BAA1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAA1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAA1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAA1000 fall under?
The BAA1000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to BAA1000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAA1000 you can contact the distributor directly for product support, shipping queries etc.
Is the BAA1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAA1000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for BAA1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAA1000 often in real-time on the comparison pages.
What if I can't find stock of BAA1000?
You can fill out our help required form which you can use to request a quote for BAA1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.