Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
14,680
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
12,000
in stock
|
Buy Now | |
element14
from US$0.26
|
5,968
in stock
|
Buy Now | |
Farnell
from US$0.23
|
5,968
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,047
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Operable with a signal power supply |
Wide operating supply voltage |
+3.0[V] ~ +36.0[V] (single supply) |
±1.5[V] ~ ±18.0[V] (split supply) |
Standard comparator pin-assignments |
Input and output are operable ground sense |
Wide temperature range |
-40[℃] ~ +85[℃] |
Power supply (Min.) [V] | 2 |
---|---|
Power supply (Max.) [V] | 36 |
Channel | 1 |
Circuit Current(Typ.)[mA] | 0.3 |
Input Offset Voltage(Max.)[mV] | 7 |
Input Bias Current(Typ.)[nA] | 50 |
Input Voltage Range [V] | VEE to VCC-1.5 |
Response Time(Typ.)[µS] | 1.3 |
Voltage gain (Typ.)[dB] | 100 |
Output current(Typ.)[mA] | 16 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BA8391G Data Sheet |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
COMPARATOR, 1.3US, -40 TO 85DEG C | element14 |
Comparator, 1.3Us, -40 To 85Deg C | Newark Electronics |
Comparator,0.4us,OC,SSOP5 | RS |
BA8391G Series 36 V 250 nA Surface Mount Ground Sense Comparator - SSOP-5 | Future Electronics |
Comparator Single ±18V/36V 5-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BA8391G-TR?
Additional datasheets, footprints and schematics for BA8391G-TR are listed on our Part Details page. You can also find images and similar parts to BA8391G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA8391G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA8391G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA8391G-TR fall under?
The BA8391G-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to BA8391G-TR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA8391G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BA8391G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA8391G-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for BA8391G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA8391G-TR often in real-time on the comparison pages.
What if I can't find stock of BA8391G-TR?
You can fill out our help required form which you can use to request a quote for BA8391G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.