Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Grade 1) |
Single or Dual Supply Operation |
Wide Operating Supply Voltage Range |
Standard Comparator Pin-assignments |
Operable from Almost GND Level for Input |
Internal ESD Protection Circuit |
Wide Operating Temperature Range |
Integrated EMI Filter |
Power supply (Min.) [V] | 2 |
---|---|
Power supply (Max.) [V] | 36 |
Channel | 4 |
Circuit Current(Typ.)[mA] | 0.8 |
Input Offset Voltage(Max.)[mV] | 5 |
Input Bias Current(Typ.)[nA] | 50 |
Input Voltage Range [V] | VEE-0.3 to VEE+36 |
Response Time(Typ.)[µS] | 1.3 |
Voltage gain (Typ.)[dB] | 100 |
Output current(Typ.)[mA] | 16 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 8.7x6.2 (t=1.71) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BA82901YF-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Open Collector: Automotive Excellent EMI | RS |
Comparator, 1.3Us, -40 To 125Deg C | Newark Electronics |
Ground Sense Comparator Quad 2V to 36/1V to 18V 14-Pin SOP Emboss T/R | Avnet America |
COMPARATOR, 1.3US, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BA82901YF-CE2?
Additional datasheets, footprints and schematics for BA82901YF-CE2 are listed on our Part Details page. You can also find images and similar parts to BA82901YF-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA82901YF-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA82901YF-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA82901YF-CE2 fall under?
The BA82901YF-CE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to BA82901YF-CE2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA82901YF-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA82901YF-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA82901YF-CE2 have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BA82901YF-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA82901YF-CE2 often in real-time on the comparison pages.
What if I can't find stock of BA82901YF-CE2?
You can fill out our help required form which you can use to request a quote for BA82901YF-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.