Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
2,465
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
5,599
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
2,465
in stock
|
Buy Now | |
element14
from US$0.57
|
2,465
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,203
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High voltage gain, low noise, low distortion |
Wide operating supply voltage |
±2.0[V]~±16.0[V]( split supply) |
Internal phase compensation |
No latch up immunity |
Internal ESD protection |
Human body mode (HBM) ±5000[V](Typ.) |
Wide temperature range |
-40[℃]~+85[℃] |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 4 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 32 |
Channel | 4 |
Circuit Current (Typ.) [mA] | 12 |
Input Offset Voltage (Max.) [mV] | 3 |
Input Bias Current (Typ.) [nA] | 100 |
Slew Rate (Typ.) [V/µs] | 5 |
Input Voltage Range [V] | VEE+1.5 to VCC-1.5 |
Output Voltage Range [V] | VEE+1.5 to VCC-1.5 |
Voltage gain (Typ.) [dB] | 110 |
CMRR (Typ.) [dB] | 110 |
PSRR (Typ.) [dB] | 110 |
GBW (Typ.) [MHz] | 5 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 5x6.4 (t=1.35) |
Data Sheet |
---|
BA4584FV Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Opamp, 10Mhz, -40 To 85Deg C | Newark Electronics |
OPAMP, 10MHZ, -40 TO 85DEG C | element14 |
Operational Amplifiers - Op Amps OP Amp Quad GP 32V +/-16V | Future Electronics |
OP Amp Quad GP ±16V/32V 14-Pin SSOP-B T/R | Avnet America |
Where can I find additional details, specifications and documents for a BA4584FV-E2?
Additional datasheets, footprints and schematics for BA4584FV-E2 are listed on our Part Details page. You can also find images and similar parts to BA4584FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA4584FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA4584FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA4584FV-E2 fall under?
The BA4584FV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BA4584FV-E2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA4584FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA4584FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA4584FV-E2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BA4584FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA4584FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BA4584FV-E2?
You can fill out our help required form which you can use to request a quote for BA4584FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.