Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified |
High voltage gain |
low noise |
low distortion |
Wide operating supply voltage |
Internal ESD protection circuit |
Wide operating temperature Range |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 8 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 30 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 3 |
Input Offset Voltage (Max.) [mV] | 6 |
Input Bias Current (Typ.) [nA] | 50 |
Slew Rate (Typ.) [V/µs] | 4 |
Input Voltage Range [V] | VEE+1.0 to VCC-1.0 |
Output Voltage Range [V] | VEE+1.0 to VCC-1.0 |
Voltage gain (Typ.) [dB] | 100 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 8 |
Output current (Typ.) [mA] | 25 |
CMRR (Typ.) [dB] | 90 |
PSRR (Typ.) [dB] | 90 |
GBW (Typ.) [MHz] | 4 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 105 |
Package Size [mm] | 5x6.2 (t=1.71) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BA4560YF-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Operational Amplifier Low Noise Dual 4V/µs Slew Rate ±15V/30V 8-Pin SOP Emboss T/R | Avnet America |
OP-AMP, AEC-Q100, 4V/US, SOP-8 | Farnell |
Where can I find additional details, specifications and documents for a BA4560YF-MGE2?
Additional datasheets, footprints and schematics for BA4560YF-MGE2 are listed on our Part Details page. You can also find images and similar parts to BA4560YF-MGE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA4560YF-MGE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA4560YF-MGE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA4560YF-MGE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA4560YF-MGE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA4560YF-MGE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BA4560YF-MGE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA4560YF-MGE2 often in real-time on the comparison pages.
What if I can't find stock of BA4560YF-MGE2?
You can fill out our help required form which you can use to request a quote for BA4560YF-MGE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.