Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
High voltage gain, low noise, low distortion |
Wide operating supply voltage |
±4.0[V]~±15.0[V]( split supply) |
Internal phase compensation |
No latch up immunity |
Internal ESD protection |
Human body mode (HBM) ±5000[V](Typ.) |
Wide temperature range |
-40[℃]~+105[℃] |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 8 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 30 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 3 |
Input Offset Voltage (Max.) [mV] | 6 |
Input Bias Current (Typ.) [nA] | 50 |
Slew Rate (Typ.) [V/µs] | 4 |
Input Voltage Range [V] | VEE+1.0 to VCC-1.0 |
Output Voltage Range [V] | VEE+1.0 to VCC-1.0 |
Voltage gain (Typ.) [dB] | 100 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 8 |
Output current (Typ.) [mA] | 25 |
CMRR (Typ.) [dB] | 90 |
PSRR (Typ.) [dB] | 90 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 105 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BA4560RFVM Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Opamp, 10Mhz, -40 To 105Deg C | Newark Electronics |
OP Amp Dual GP ±15V/30V 8-Pin MSOP T/R | Avnet America |
OPAMP, 10MHZ, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BA4560RFVM-TR?
Additional datasheets, footprints and schematics for BA4560RFVM-TR are listed on our Part Details page. You can also find images and similar parts to BA4560RFVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA4560RFVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA4560RFVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA4560RFVM-TR fall under?
The BA4560RFVM-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BA4560RFVM-TR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA4560RFVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BA4560RFVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA4560RFVM-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BA4560RFVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA4560RFVM-TR often in real-time on the comparison pages.
What if I can't find stock of BA4560RFVM-TR?
You can fill out our help required form which you can use to request a quote for BA4560RFVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.