Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 4V/µs |
Supply Voltage Range | -15V to +15V |
Amplifier Case Style | SIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BA4560N.?
Additional datasheets, footprints and schematics for BA4560N. are listed on our Part Details page. You can also find images and similar parts to BA4560N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA4560N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA4560N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA4560N. fall under?
The BA4560N. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BA4560N. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA4560N. you can contact the distributor directly for product support, shipping queries etc.
Is the BA4560N. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BA4560N. have stock available?
There is no stock from authorised distributors for BA4560N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA4560N. often in real-time on the comparison pages.
What if I can't find stock of BA4560N.?
You can fill out our help required form which you can use to request a quote for BA4560N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.