Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.49
|
300
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 4V/µs |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BA4560.?
Additional datasheets, footprints and schematics for BA4560. are listed on our Part Details page. You can also find images and similar parts to BA4560. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA4560. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA4560. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA4560. fall under?
The BA4560. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BA4560. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA4560. you can contact the distributor directly for product support, shipping queries etc.
Is the BA4560. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BA4560. have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for BA4560..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA4560. often in real-time on the comparison pages.
What if I can't find stock of BA4560.?
You can fill out our help required form which you can use to request a quote for BA4560. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.