Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Operable with a signal power supply |
Wide operating supply voltage |
+3.0[V] ~ +36.0[V] (single supply) |
±1.5[V] ~ ±18.0[V] (split supply) |
Standard comparator pin-assignments |
Input and output are operable ground sense |
Wide temperature range |
-40[℃] ~ +85[℃] |
Power supply (Min.) [V] | 3 |
---|---|
Power supply (Max.) [V] | 36 |
Channel | 4 |
Circuit Current(Typ.)[mA] | 0.8 |
Input Offset Voltage(Max.)[mV] | 5 |
Input Bias Current(Typ.)[nA] | 50 |
Input Voltage Range [V] | VEE to VCC-1.5 |
Response Time(Typ.)[µS] | 1.3 |
Voltage gain (Typ.)[dB] | 106 |
Output current(Typ.)[mA] | 16 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.4 (t=1.35) |
Data Sheet |
---|
BA10339FV Data Sheet |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BA Series 4 Channel 3 to 36 V Ground Sense Quad Voltage Comparator - SSOP-14 | Future Electronics |
Comparator Quad ±18V/36V 14-Pin SSOP-B T/R | Avnet America |
COMPARATOR, QUAD, 1.3US, SSOP-B-14 | Farnell |
Where can I find additional details, specifications and documents for a BA10339FV-E2?
Additional datasheets, footprints and schematics for BA10339FV-E2 are listed on our Part Details page. You can also find images and similar parts to BA10339FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA10339FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA10339FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA10339FV-E2 fall under?
The BA10339FV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to BA10339FV-E2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA10339FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA10339FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA10339FV-E2 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BA10339FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA10339FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BA10339FV-E2?
You can fill out our help required form which you can use to request a quote for BA10339FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.