Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
165
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
1,800
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
1,623
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | VH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
PITCH3.96MM,10A,250V,AWG#22-16 | TTI Europe |
VH 3.96MM HEADER SIDE ENTRY 9 WAY | RS |
Wire-To-Board Connector, Vh Series, Through Hole, Header, 9, 3.96 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B9PS-VH(LF)(SN) | Newark Electronics |
3.96 mm Pitch 9 Position Single Row Side Entry Locking Wire to Board Header | Future Electronics |
CONNECTOR, HEADER, 9POS, 3.96MM, 1ROW | element14 |
Where can I find additional details, specifications and documents for a B9PS-VH(LF)(SN)?
Additional datasheets, footprints and schematics for B9PS-VH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B9PS-VH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B9PS-VH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B9PS-VH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B9PS-VH(LF)(SN) fall under?
The B9PS-VH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B9PS-VH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B9PS-VH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B9PS-VH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B9PS-VH(LF)(SN) have stock available?
Authorised distributors including TTI Europe, CoreStaff, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for B9PS-VH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B9PS-VH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B9PS-VH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B9PS-VH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.